The R5F212A7SNFA#UO is a microcontroller from Renesas Electronics America, belonging to the R8C family. It's a compact, low-power microcontroller suitable for a wide range of embedded applications requiring efficient processing and low energy consumption.
Applications
- Consumer electronics
- Remote controls
- Small appliances
- Security systems
- Industrial control systems
Features
- R8C CPU core: Delivers efficient processing power for embedded applications.
- Flash memory: Provides ample storage for program code and data.
- RAM: Allows for temporary data storage during program execution.
- Timers: Enable precise timing and control for various functions.
- Serial communication interfaces (UART, SPI): Facilitate communication with other devices.
Benefits
- Low power consumption: Extends battery life in portable devices.
- Compact size: Enables integration into small form-factor products.
- Versatile peripherals: Supports a wide range of application requirements.
- Cost-effective: Provides a balance of performance and affordability.
- Easy to program: Renesas provides development tools and resources to simplify the programming process.
Additional Details
The R5F212A7SNFA#UO typically operates at a specific clock frequency, as detailed in the Renesas datasheet. It includes various I/O pins that can be configured for different purposes, such as digital input/output, analog input, and interrupt inputs. The microcontroller also features a built-in oscillator, which provides the clock signal for the CPU and peripherals. The operating voltage range is typically within a few volts, making it compatible with various power sources. Power saving modes are often included to further reduce power consumption during idle periods. This microcontroller is often programmed using C or assembly language, and Renesas provides a comprehensive Integrated Development Environment (IDE) to support the development process. The device is also designed to be RoHS compliant.