EN
  • EN
  • DE

R5F212K2SNFP

Part No R5F212K2SNFP
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241642-R5F212K2SNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F212K2SNFP CAD Model

Description

The Renesas R5F212K2SNFP is a microcontroller belonging to the R8C/2x Series, designed for embedded control applications. This microcontroller integrates a high-performance CPU core, ample memory, and a rich set of peripherals, making it suitable for various industrial and consumer electronic devices. Its low-power consumption and robust design enable efficient operation in demanding environments.

Applications

  • Consumer Electronics: Used in remote controls, home appliances, and audio equipment.
  • Industrial Control: Employed in motor control, sensor interfaces, and process automation systems.
  • Automotive Systems: Utilized in dashboard controls, lighting systems, and security systems.
  • Medical Devices: Applied in portable medical instruments and patient monitoring devices.
  • Security Systems: Incorporated in alarm systems, access control systems, and surveillance equipment.

Features

  • R8C CPU Core: High-performance 16-bit CPU core with optimized instruction set.
  • Flash Memory: Integrated flash memory for program storage and data retention.
  • RAM: On-chip RAM for data storage and temporary variables.
  • Timers/Counters: Multiple timers/counters for timing, event counting, and PWM generation.
  • Serial Communication: UART, SPI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital data.
  • I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external devices.

Benefits

  • High Performance: Provides efficient processing capabilities for embedded control applications.
  • Versatility: Suitable for a wide range of applications due to its flexible peripheral functions.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Ease of Programming: Compatible with standard development tools and programming languages.
  • Reliability: Robust design ensures stable operation in harsh environments.

Additional Details

The R5F212K2SNFP operates on a voltage range of 2.7V to 5.5V. It includes multiple power-saving modes to reduce power consumption during idle periods. The microcontroller is available in various package options, including QFP and LQFP. It features a watchdog timer for detecting and recovering from software errors. The operating temperature range is typically -40°C to +85°C. The R5F212K2SNFP also includes a brown-out reset (BOR) function, which ensures proper initialization of the microcontroller after a power failure. Its integrated debug interface facilitates easy debugging and testing during development.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess