EN
  • EN
  • DE

R5F21322DN205SP#W4

Part No R5F21322DN205SP#W4
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1234+
Reference case SOP20
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 748518-R5F21322DN205SP#W4
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5F21322DN205SP#W4 CAD Model

Description

The R5F21322DN205SP#W4 is a microcontroller from the Renesas R8C/3x series. It's a compact, low-power device suited for embedded control applications. This particular part number highlights its specific memory configuration, package type, and temperature range.

Applications:

  • Consumer Electronics: Remote controls, small appliances, and toys.
  • Industrial Control: Sensors, motor control, and data logging.
  • Automotive Applications: Body control modules, lighting control, and seat memory systems.
  • Medical Devices: Portable health monitors and diagnostic equipment.
  • Metering: Smart meters for electricity, water, and gas.

Features:

  • R8C CPU Core: Renesas' proprietary 16-bit R8C CPU core offers a balance of performance and low power consumption.
  • Flash Memory: Embedded flash memory for storing program code and data.
  • RAM: On-chip RAM for data storage during program execution.
  • Timers: Multiple timers for precise timing control and event management.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.

Benefits:

  • Low Power Consumption: Enables long battery life in portable applications.
  • Compact Size: Small package size allows for integration into space-constrained designs.
  • Cost-Effective: Provides a good balance of features and performance at a competitive price.
  • Flexible Design: Wide range of peripherals allows for customization to meet specific application requirements.
  • Easy Development: Renesas provides comprehensive development tools and support.

Additional Details:

The R5F21322DN205SP#W4 typically includes a specific amount of flash memory and RAM. Details like exact memory sizes, pin count, and operating voltage can be found in the device datasheet. The “SP” likely indicates the package type (e.g., SSOP). The #W4 suffix often designates the temperature range and packaging details. The R8C family is known for its robust set of peripherals, including A/D converters, comparators, and PWM outputs. It often operates from a single power supply voltage. Software development is typically done using Renesas' integrated development environment (IDE). The operating temperature range is typically -40°C to +85°C.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0326 $60.3260
24+ $4.9503 $118.8072
37+ $4.7956 $177.4372
50+ $4.6408 $232.0400
65+ $4.4860 $291.5900
87+ $4.0217 $349.8879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess