EN
  • EN
  • DE

R5F64168PFB#UB

Part No R5F64168PFB#UB
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 32-bit Microcomputers (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994278-R5F64168PFB#UB
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F64168PFB#UB CAD Model

Description

The R5F64168PFB#UB is a microcontroller from Renesas Electronics, part of the SuperH RISC engine family. It's designed for a broad range of embedded applications, offering a balance of performance, power efficiency, and integrated peripherals.

Applications

  • Industrial Automation
  • Motor Control
  • Consumer Electronics
  • Home Appliances
  • Automotive Subsystems

Features

  • SH-2A Core
  • Up to 80 MHz Clock Speed
  • Flash Memory (e.g., 512KB or 1MB)
  • SRAM (e.g., 64KB or 128KB)
  • Multiple Serial Communication Interfaces (UART, SPI, I2C)
  • A/D Converters
  • Timers
  • DMA Controller
  • CAN Interface

Benefits

  • High-performance processing for demanding applications.
  • Low power consumption for energy-efficient designs.
  • Integrated flash memory for program storage.
  • Sufficient SRAM for data processing and storage.
  • Versatile communication interfaces for connecting to various peripherals.
  • Analog-to-digital conversion for sensor data acquisition.
  • Precise timing control for real-time applications.
  • Efficient data transfer with DMA controller.
  • CAN interface for automotive and industrial networking.

Technical Specifications

The R5F64168PFB#UB microcontroller typically features the SH-2A core, which delivers high performance with low power consumption. The clock speed can reach up to 80 MHz, enabling fast instruction execution. The integrated flash memory stores the program code, and the SRAM provides memory for data processing. The device includes multiple serial communication interfaces, such as UART, SPI, and I2C, allowing for communication with a variety of external devices. The A/D converters enable the microcontroller to acquire analog sensor data. The timers provide precise timing control for real-time applications. The DMA controller facilitates efficient data transfer between peripherals and memory. The CAN interface allows for communication over a CAN network, commonly used in automotive and industrial applications. The microcontroller is typically available in a QFP (Quad Flat Package) for easy mounting on a PCB.

The R5F64168PFB#UB is a versatile microcontroller suitable for a wide range of embedded applications. Its high performance, low power consumption, and integrated peripherals make it a good choice for demanding applications in industrial automation, motor control, consumer electronics, and automotive subsystems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess