EN
  • EN
  • DE

R5R0C022FA#V0

Part No R5R0C022FA#V0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980516-R5R0C022FA#V0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5R0C022FA#V0 CAD Model

Description

The R5R0C022FA#V0 is a voltage detector IC manufactured by Renesas Electronics. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is critical for ensuring proper operation and preventing data corruption in microcontrollers, memory devices, and other sensitive components. The R5R0C022FA#V0 is commonly used in applications requiring reliable voltage monitoring, such as power management systems, battery-operated devices, and industrial control equipment.

Applications:

  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up or brown-out conditions.
  • Memory Protection: Prevents data corruption in memory devices by detecting low voltage conditions.
  • Power Management Systems: Monitors voltage levels in power supplies and generates alarms or shutdown signals.
  • Battery-Operated Devices: Protects against deep discharge of batteries by disabling the device when the voltage is too low.
  • Industrial Control Equipment: Monitors power supply voltage to ensure stable operation of control systems.

Features:

  • Voltage Detection: Detects when the input voltage falls below a specified threshold.
  • Reset Output: Generates a reset signal when a low voltage condition is detected.
  • Low Power Consumption: Minimizes power drain in battery-operated applications.
  • Small Package: Available in compact surface-mount packages.
  • Adjustable Detection Voltage: Allows customization of the voltage threshold.

Benefits:

  • Reliable Voltage Monitoring: Ensures proper operation of electronic circuits by detecting low voltage conditions.
  • Data Protection: Prevents data corruption in memory devices.
  • System Stability: Enhances system stability by providing a reset signal during power-up or brown-out conditions.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrates voltage detection and reset functionality into a single chip.

Additional Details:

The R5R0C022FA#V0 operates by continuously monitoring the input voltage. When the voltage drops below the preset detection threshold, the device asserts a reset signal. This signal can be used to reset a microcontroller, disable memory write operations, or take other appropriate actions to prevent data corruption or system malfunction. The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is critical. It is available in a small surface-mount package, such as SOT-23 or similar, which minimizes board space requirements. The detection voltage is typically factory-set, but some versions may allow for external adjustment using resistors. The operating temperature range typically spans from -40°C to +85°C, enabling its use in a variety of environments. The device also includes hysteresis to prevent oscillations near the detection threshold. The reset output is typically an open-drain or CMOS output that can be easily interfaced with other digital circuits. The typical supply voltage range is from 1.6V to 5.5V, making it compatible with a wide range of logic voltage levels.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,294 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess