EN
  • EN
  • DE

R9A06G033VGBA#AC1

Part No R9A06G033VGBA#AC1
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description SOC ARM CORTEX RZ/N1S 196PIN / ARM® Cortex®-A7, ARM® Cortex®-M3 Microprocessor IC series 2 Core, 32-Bit 125MHz, 500MHz 196-LFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Renesas Electronics America Inc
Series RZ/N1S
Package Tray
Core Processor ARM® Cortex®-A7, ARM® Cortex®-M3
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 125MHz, 500MHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100/1000Mbps
USB USB 2.0 (2)
Voltage - I/O 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features AES, ARC4, DES, 3DES, MD5, SHA-1, SHA-224, SHA-256
Package / Case 196-LFBGA
Supplier Device Package 196-LFBGA (12x12)
Base Product Number R9A06G033
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 559-R9A06G033VGBA#AC1
Standard Package 168
Win Source Part Number 1087574-R9A06G033VGBA#AC1
Ultra Librarian 3D Model Ultra Librarian R9A06G033VGBA#AC1 CAD Model

Description

The R9A06G033VGBA#AC1 is an integrated circuit designed for embedded applications from Renesas Electronics America Inc.

  • Speed: 125MHz and 500MHz
  • Core Processor: ARM Cortex-A7, ARM Cortex-M3
  • Number of Cores: 2
  • Bus Width: 32-bit
  • RAM Controllers: DDR2, DDR3
  • Display & Interface Controllers: LCD
  • Voltage Range: 1.5V, 1.8V, 2.5V, 3.3V
  • Security Features: AES, ARC4, DES, 3DES, MD5, SHA-1, SHA-224, SHA-256

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess