EN
  • EN
  • DE

R9A07G084M04GBG#AC0

Part No R9A07G084M04GBG#AC0
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MPU RZ/N2L 300/400MHZ 225FBGA / ARM® Cortex®-R52 Microprocessor IC RZ/N2L 1 Core, 32-Bit 300MHz, 400MHz 225-FBGA (13x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Renesas Electronics America Inc
Series RZ/N2L
Package Tray
Product Status Active
Core Processor ARM® Cortex®-R52
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz, 400MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers -
Graphics Acceleration No
Display & Interface Controllers -
Ethernet 10/100/1000Mbps (1)
SATA -
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features -
Mounting Type Surface Mount
Package / Case 225-LFBGA
Supplier Device Package 225-FBGA (13x13)
Additional Interfaces CANbus, I²C, SCI, SPI, WDT
Base Product Number R9A07
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355295-R9A07G084M04GBG#AC0
Ultra Librarian 3D Model Ultra Librarian R9A07G084M04GBG#AC0 CAD Model

Description

The R9A07G084M04GBG#AC0 is an embedded microprocessor manufactured by Renesas Electronics America Inc.

  • Series: RZ/N2L
  • Category: Integrated Circuits (ICs) - Embedded - Microprocessors
  • Package Type: 225-LFBGA
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 125°C
  • Core Architecture: ARM® Cortex®-R52
  • Bus Width: 32-bit
  • Maximum Speed: 300MHz or 400MHz
  • Multimedia Co-processors: Yes
  • Interfaces: USB 2.0, CANbus, I²C, SCI, SPI, and WDT

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0913 $52.3652
10+ $10.7416 $107.4160
15+ $10.4059 $156.0885
20+ $10.0702 $201.4040
26+ $9.7345 $253.0970
35+ $8.7275 $305.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 952 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess