EN
  • EN
  • DE
  • IT

TW9909-TB2-GR

Part No TW9909-TB2-GR
Manufacturer Renesas Electronics America
Catalog Interface - Encoders, Decoders, Converters
Description IC DECOD VIDEO NTSC/PAL 80TQFP / Video Decoder IC LCD TV/Monitor 80-TQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Renesas Electronics America
Package Tray
Product Status Obsolete
Type Video Decoder
Applications LCD TV/Monitor
Voltage - Supply, Analog 2.5V, 3.3V
Voltage - Supply, Digital 2.5V, 3.3V
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number TW9909
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 901564-TW9909-TB2-GR
Ultra Librarian 3D Model Ultra Librarian TW9909-TB2-GR CAD Model

Description

The TW9909-TB2-GR is a video decoder integrated circuit (IC) designed for LCD TV/Monitor applications and is part of the TW9909 series from Renesas Electronics America.

  • Analog Supply Voltage: 2.5V to 3.3V
  • Digital Supply Voltage: 2.5V to 3.3V
  • Package: 80-TQFP (12x12)
  • Mounting Type: Surface Mount
  • Status: Obsolete
  • Standard Package: 119 pcs
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 3 (168 hours)
  • Base Product Number: TW9909

You May Also Be Interested in

Genesys
QFN-48-EP(6x6) Interface Controllers RoHS
Lowest to $2.6078
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.6194
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.6093
Renesas Electronics America
IC AUDIO VIDEO DECODER 100LQFP / Audio, Video Decoder IC DVR 100-LQFP (12x12)
Lowest to $25.3941
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $4.0232
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6390
Renesas Electronics America
IC DECODER NTSC/PAL 352BGA / Decoder IC NTSC, PAL 352-PBGA (27x27)
Lowest to $92.1225
NXP / Nexperia
IC HD RADIO PROCESSOR 144HLQFP / IC
Lowest to $29.2470
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5999

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess