EN
  • EN
  • DE

UPC358GR-9LG-E1

Part No UPC358GR-9LG-E1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 390687-UPC358GR-9LG-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC358GR-9LG-E1 CAD Model

Description

The UPC358GR-9LG-E1 is a dual operational amplifier from Renesas Electronics America. It is designed for a wide range of applications requiring low power consumption and single-supply operation. This amplifier integrates two independent, high-gain operational amplifiers on a single chip.

Applications

  • Consumer electronics: Audio amplifiers, active filters, and signal conditioning circuits in devices such as portable audio players, smartphones, and televisions.
  • Industrial control: Sensor signal amplification, process control systems, and data acquisition equipment.
  • Automotive: Automotive audio systems, sensor interfaces, and control units.
  • Power management: Voltage regulators, current sensing, and battery management systems.
  • Instrumentation: Test and measurement equipment, laboratory instruments, and medical devices.

Features

  • Dual operational amplifiers: Two independent amplifiers in a single package for space-saving designs.
  • Low power consumption: Suitable for battery-powered applications and energy-efficient designs.
  • Single-supply operation: Operates from a single power supply voltage, simplifying circuit design.
  • Wide input voltage range: Accommodates a broad range of input signal levels.
  • High gain: Provides significant amplification for weak input signals.
  • Internal frequency compensation: Simplifies circuit design and ensures stable operation.
  • Short-circuit protection: Protects the amplifier from damage due to output shorts.

Benefits

  • Reduced component count: Integrating two amplifiers into one package minimizes the number of components needed, simplifying PCB layout and reducing costs.
  • Energy efficiency: Low power consumption extends battery life in portable devices.
  • Simplified design: Single-supply operation and internal frequency compensation reduce external components and design complexity.
  • Versatile applications: Suitable for a wide range of applications due to its high gain and wide input voltage range.
  • Reliable operation: Short-circuit protection ensures robust performance and prevents damage in fault conditions.

Additional Details

The UPC358GR-9LG-E1 is typically available in a surface-mount package. Key specifications include a supply voltage range of 3V to 36V (or ±1.5V to ±18V for dual supply), a typical input bias current of 500pA, and a typical input offset voltage of 2mV. The operating temperature range is usually -40°C to +85°C, making it suitable for industrial and automotive environments. Consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess