EN
  • EN
  • DE

UPD70F3422GJ(A)-GAE-AX

Part No UPD70F3422GJ(A)-GAE-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 32-Bit V850 V850E1 RISC 384KB Flash 5V 144-Pin LFQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of UART Channels 3
RoHS Non-Compliant
Win Source Part Number 1025455-UPD70F3422GJ(A)-GAE-AX
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3422GJ(A)-GAE-AX CAD Model

Description

The Renesas UPD70F3422GJ(A)-GAE-AX is a microcontroller unit (MCU) belonging to the V850 family of embedded processors. This MCU is known for its balance of performance and power efficiency, making it suitable for a wide range of applications including automotive, industrial control, and consumer electronics.

Applications:

  • Automotive Control Systems
  • Industrial Automation
  • Motor Control
  • Consumer Electronics
  • Power Management

Features:

  • V850E2M Core
  • High-Performance CPU
  • On-chip Flash Memory
  • On-chip RAM
  • Multiple Communication Interfaces (e.g., CAN, UART, SPI)
  • A/D and D/A Converters
  • Timers and PWM Units

Benefits:

  • Real-time Processing Capabilities
  • Reduced System Cost through Integration
  • Low Power Consumption
  • High Reliability
  • Flexible Connectivity Options

Additional Details:

The UPD70F3422GJ(A)-GAE-AX microcontroller is built around the V850E2M core, a 32-bit RISC CPU renowned for its efficient instruction set and real-time capabilities. This MCU typically features several kilobytes of on-chip RAM and hundreds of kilobytes of flash memory, allowing for ample storage of application code and data. Peripheral interfaces like CAN (Controller Area Network), UART (Universal Asynchronous Receiver/Transmitter), and SPI (Serial Peripheral Interface) facilitate communication with other devices and sensors. Integrated A/D (Analog-to-Digital) and D/A (Digital-to-Analog) converters enable direct interfacing with analog signals. This device offers a robust and versatile solution for embedded systems requiring high performance, low power, and extensive connectivity. It finds use in automotive body control modules, industrial motor drives, and various consumer appliances.

The Renesas V850 family is known for its safety features, making it suitable for safety-critical applications. These MCUs often include memory protection units (MPUs) and error correction codes (ECC) to enhance system reliability. Software development is supported by a comprehensive suite of tools, including compilers, debuggers, and emulators.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess