EN
  • EN
  • DE

UPD70F3466GCA9-V50-UEU-X3-Q-G

Part No UPD70F3466GCA9-V50-UEU-X3-Q-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU SMD / series Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1,000
Win Source Part Number 1218402-UPD70F3466GCA9-V50-UEU-X3-Q-G
Ultra Librarian 3D Model Ultra Librarian UPD70F3466GCA9-V50-UEU-X3-Q-G CAD Model

Description

The Renesas UPD70F3466GCA9-V50-UEU-X3-Q-G is a microcontroller unit (MCU) belonging to the V850 family. This MCU is designed for a wide range of embedded applications, offering a balance of performance, power efficiency, and peripheral integration.

Applications:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Home appliances
  • Consumer electronics
  • Building automation

Features:

  • V850E2M Core: High-performance 32-bit RISC core.
  • Flash Memory: On-chip flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • Timers: Multiple timers for various timing and control applications.
  • Communication Interfaces: UART, SPI, I2C for communication with other devices.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for analog signal processing.
  • PWM: Pulse-width modulation for motor control and dimming applications.
  • Low Power Consumption: Designed for power-efficient operation.

Benefits:

  • High Performance: V850E2M core provides fast and efficient processing.
  • Versatile Functionality: Integrated peripherals support a wide range of applications.
  • Reduced System Cost: On-chip memory and peripherals reduce the need for external components.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Easy Development: Renesas provides a comprehensive development environment for V850 MCUs.
  • Reliable Performance: Designed for reliable operation in harsh environments.

Additional Details:

The UPD70F3466GCA9-V50-UEU-X3-Q-G microcontroller typically includes features such as DMA (Direct Memory Access) controllers, interrupt controllers, and power management units. The specific memory sizes, peripheral configurations, and operating voltage ranges are detailed in the product datasheet. It is used extensively in automotive applications. Renesas provides extensive documentation, software libraries, and development tools to support developers using this microcontroller. This MCU offers a balance of performance, integration, and cost, making it a popular choice for various embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess