Products specifications

Categories Cable Assemblies
Manufacturer Amphenol RF Division
Status Active
Gender Female to Female
Style SMA to UMC
1st Connector SMA Female Jack
2nd Connector Ultra Miniature Coaxial Plug Female Socket, Right Angle
Length 3.937" (100.00mm)
Cable Type 1.32mm OD Coaxial Cable
Impedance 50 Ohm
Maximum Input Frequency 6GHz
Win Source Part Number 293346-RF2367
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF2367 CAD Model

Description

The RF2367 is a female-to-female cable assembly manufactured by Amphenol RF Division.

  • Length: 3.937 inches
  • Cable Type: 1.32mm OD coaxial cable
  • Impedance: 50 ohms
  • Style: SMA to UMC
  • First Connector: SMA female jack
  • Second Connector: ultra miniature coaxial plug female socket, right angle
  • Supply and Demand Status: balanced

You May Also Be Interested in

Samtec Inc.
COAX CBL BNC TO MCX 23.6\
Need more? Email Us
ECAD model for RF179-72SP1-74SP3-0600
Hirose Electric Co Ltd
COAX CBL U.FL TO CABLE 3.9\
Need more? Email Us
ECAD model for U.FL-LP-066J1-A-(100)
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
ECAD model for 095-850-131M075
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
ECAD model for 095-850-131M050
Amphenol-RF Division
COAX CBL U.FL AMC-U.FL AMC
Need more? Email Us
ECAD model for A-1PA-113-039G2
Pulse A Technitrol Company
LOW LOSS MINI COAX JUMPER CABLE | CBL ASSY RP-SMA-UMCC 20"
Need more? Email Us
ECAD model for W9020
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
ECAD model for 7528F5614-9CS2358
Taoglas Limited
COAX CBL U.FL, MHF1 TO TNC 3.9\
Need more? Email Us
ECAD model for CAB.6009
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
ECAD model for 7806A 010500

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention