EN
  • EN
  • DE

RF2959SR

Part No RF2959SR
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019701-RF2959SR
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF2959SR CAD Model

Description

The RF2959SR is a high-power, high-efficiency power amplifier module designed for use in wireless infrastructure applications, such as cellular base stations and repeaters. Manufactured by RF Micro Devices (now Qorvo), this module is intended to amplify RF signals while maintaining high linearity and efficiency. It's designed to operate within specific frequency bands used in cellular communication.

Applications:

  • Cellular Base Stations: Serves as a power amplifier in cellular base station transmitters.
  • Wireless Repeaters: Amplifies signals in wireless repeaters to extend coverage.
  • Public Safety Radio: Can be incorporated into public safety radio systems.
  • Military Communications: Potentially used in certain military communication applications where specific frequency bands and power requirements align.
  • Fixed Wireless Access (FWA): Can be used in FWA systems to boost signal strength.

Features:

  • High Power Output: Delivers high power output for extended range and coverage.
  • High Efficiency: Offers high power efficiency to minimize power consumption and heat dissipation.
  • Linearity: Exhibits excellent linearity to minimize signal distortion.
  • Integrated Matching Networks: Includes integrated input and output matching networks for simplified system integration.
  • Compact Module: Compact size allows for easy integration into various systems.

Benefits:

  • Extended Coverage: High power output enables extended wireless coverage.
  • Reduced Power Consumption: High efficiency minimizes power consumption and reduces operating costs.
  • Improved Signal Quality: Excellent linearity ensures high signal quality and minimizes distortion.
  • Simplified System Design: Integrated matching networks simplify system design and reduce component count.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding environments.

Additional Details:

The RF2959SR typically operates within a specific frequency range within the cellular bands (e.g., 869-894 MHz). It requires a specific supply voltage (e.g., +28V) and has a typical power gain of 27 dB. The module incorporates various protection features to ensure reliable operation. Detailed datasheets, application notes, and S-parameter data are typically available from Qorvo to facilitate system design and optimization. The module is designed for surface-mount assembly and is RoHS compliant. It is crucial to consult the product datasheet for detailed electrical characteristics, thermal considerations, and application recommendations.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess