EN
  • EN
  • DE

RF6100-1

Part No RF6100-1
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Description 3V 900MHZ LINEAR POWER AMPLIFIER MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293744-RF6100-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF6100-1 CAD Model

Description

The RF Micro Devices RF6100-1 is a direct conversion receiver designed for various wireless communication systems operating in the 400 MHz to 2.5 GHz frequency range. This receiver is known for its high level of integration, low power consumption, and excellent performance characteristics. The RF6100-1 simplifies the design of wireless receivers by integrating many of the necessary components into a single chip. It is suitable for applications that require compact size, low power, and high sensitivity.

Applications

  • Wireless Sensor Networks: Ideal for use in sensor nodes requiring low power and high sensitivity.
  • Remote Control Systems: Suitable for remote controls and key fobs operating in various frequency bands.
  • Wireless Metering: Used in smart meters for reliable data reception.
  • ISM Band Radios: Applicable in industrial, scientific, and medical (ISM) band radios.
  • General Purpose Receivers: Suitable for various general-purpose receiver applications.

Features

  • Direct Conversion Receiver: Simplifies receiver design and reduces component count.
  • Wide Frequency Range: Operates from 400 MHz to 2.5 GHz, covering various frequency bands.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • High Sensitivity: Provides excellent receiver sensitivity for reliable communication.
  • Integrated LNA and Mixer: Integrates the low noise amplifier (LNA) and mixer into a single chip.

Benefits

  • Simplified Design: Reduces the complexity of receiver design.
  • Low Power Operation: Extends battery life in portable applications.
  • Improved Performance: Offers high sensitivity and reliable communication.
  • Reduced BOM Cost: Lowers the bill of materials cost by integrating multiple components.
  • Compact Size: Enables smaller product designs.

The RF6100-1 typically includes features such as an integrated low noise amplifier (LNA), mixer, and baseband amplifiers. It supports various modulation schemes, including ASK, FSK, and OOK. The receiver is designed to operate from a single supply voltage and features a shutdown mode to conserve power when not in use. The compact size and high level of integration make it an ideal choice for portable devices and other space-constrained applications. This direct conversion receiver offers excellent performance and simplifies the design of wireless communication systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess