EN
  • EN
  • DE

RF7307SR

Part No RF7307SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293840-RF7307SR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF7307SR CAD Model

Description

The RF7307SR is a high-performance front-end module (FEM) designed for WLAN applications in the 2.4 GHz band. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch (T/R switch) into a single compact package. This integration simplifies the design and reduces the board space required for WLAN front-end circuitry.

Applications:

  • Wireless routers: Used to enhance the transmit power and receive sensitivity in wireless routers operating in the 2.4 GHz band.
  • Wireless access points: Implemented in wireless access points to improve signal range and data throughput.
  • IoT devices: Suitable for various IoT devices that require reliable Wi-Fi connectivity.
  • Mobile devices: Integrated into smartphones and tablets to boost Wi-Fi performance.
  • Wireless repeaters: Employed in wireless repeaters to extend the coverage area of a wireless network.

Features:

  • Integrated PA, LNA, and T/R switch: Reduces external component count and simplifies design.
  • High transmit power: Provides sufficient output power for extended range and robust signal strength.
  • Low noise figure: Improves receiver sensitivity, allowing for better signal reception in noisy environments.
  • Compact package: Facilitates easy integration into small form factor devices.
  • 2.4 GHz band operation: Specifically designed for WLAN applications in the 2.4 GHz ISM band.

Benefits:

  • Improved Wi-Fi performance: Enhances transmit power and receive sensitivity for better overall Wi-Fi performance.
  • Simplified design: The integrated module reduces the complexity of the front-end design.
  • Reduced board space: Compact package allows for smaller and more efficient designs.
  • Lower system cost: Integration can lead to lower overall system cost compared to discrete component solutions.
  • Increased reliability: Integration reduces the number of solder joints, improving overall system reliability.

Additional Details:

The RF7307SR is typically supplied in a small QFN package. It requires a supply voltage in the range of 3.0V to 5.0V. The specific transmit power and noise figure will depend on the exact operating conditions. The module is designed to meet the requirements of IEEE 802.11b/g/n standards. It features integrated matching networks for optimal performance. The power amplifier is typically a GaAs HBT or pHEMT design to provide high efficiency and linearity. The low noise amplifier utilizes silicon or GaAs technology to achieve low noise performance and minimal power consumption. The integrated switch is designed to handle high power levels and low insertion loss.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,248 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess