EN
  • EN
  • DE
  • IT

THEVA220-V2

Part No THEVA220-V2
Manufacturer CEL
Catalog Evaluation and Demonstration Boards and Kits
Description THCV220 EVALUATION BOARD / THCV220 Evaluation Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer CEL
Series THine V-by-OneHS
Main Purpose Interface, V-by-OneHS to CMOS/TTL
Utilized IC / Part THCV220
Primary Attributes Receiver
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 796709-THEVA220-V2
Popularity Medium
Supply and Demand Status Limited
Family Name THEVA220-V2
Country of Origin China, Japan, Taiwan
Ultra Librarian 3D Model Ultra Librarian THEVA220-V2 CAD Model

Description

The CEL THEVA220-V2 is a development board kit for interface, V-by-OneHS to CMOS/TTL from CEL.

  • IC/Part: THCV220
  • Attribute: Receiver
  • Features: LED status indicators
  • Series: THine V-by-OneHS
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Cirrus Logic Inc.
EVAL BD - WM9714 MINI EVAL BOARD / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR SN65LVDS31/LVDS32 / SN65LVDS31, SN65LVDS32 LVDS, Serial to Parallel Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TRF3765-F / TRF3765 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
EVAL BOARD FOR SI3471 / Si3471 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess