EN
  • EN
  • DE

RFFC2072ATR13

Part No RFFC2072ATR13
Manufacturer RF Micro Devices
Description 2.7GHz RF SYNTHESIZER/VCO WITH INTEGRATED RF MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242693-RFFC2072ATR13
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFFC2072ATR13 CAD Model

Description

The RFFC2072ATR13 is a Direct Conversion Receiver manufactured by RF Micro Devices (now Qorvo). It's designed for high-performance wireless communication systems.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Software-Defined Radio (SDR)
  • Test and Measurement Equipment
  • Microwave Radio Links

Features

  • Wideband Direct Conversion Receiver
  • Integrated Low Noise Amplifier (LNA)
  • Integrated Local Oscillator (LO) Generation
  • I/Q Demodulation
  • High Dynamic Range
  • Low Noise Figure
  • SPI Control Interface

Benefits

  • Simplified receiver design due to direct conversion architecture.
  • Improved sensitivity due to the integrated LNA and low noise figure.
  • Reduced component count due to integrated LO generation.
  • High signal quality due to I/Q demodulation.
  • Excellent performance in demanding wireless environments due to high dynamic range.
  • Easy configuration and control via the SPI interface.

Additional Details

The RFFC2072ATR13 operates over a wide frequency range, typically covering cellular and wireless infrastructure bands. It supports various modulation schemes, including QAM and OFDM. The integrated LNA provides low noise amplification of the received signal. The on-chip LO generation eliminates the need for external LO sources. The I/Q demodulator converts the RF signal to baseband I/Q signals. The device is typically packaged in a small form factor QFN (Quad Flat No-Lead) package. It requires a supply voltage of 3.3V. The RFFC2072ATR13 is designed for high linearity and low distortion, ensuring accurate signal recovery. It is also designed to meet stringent regulatory requirements for wireless communication equipment. The RFFC2072ATR13 provides a comprehensive and high-performance solution for demanding wireless receiver applications.

It excels in applications requiring high sensitivity, high linearity, and low noise. The integrated features simplify receiver design and reduce the overall system cost. The RFFC2072ATR13 provides excellent performance in challenging wireless environments with strong interfering signals. The flexibility of the SPI interface allows for easy integration into various system architectures. The RFFC2072ATR13 is a popular choice for a wide range of wireless communication applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess