EN
  • EN
  • DE

RFFC5071ATR13

Part No RFFC5071ATR13
Manufacturer RF Micro Devices
Description WIDEBAND SYNTHESIZER/VCO WITH INTEGRATED 6GHz MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242697-RFFC5071ATR13
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFFC5071ATR13 CAD Model

Description

The RFFC5071ATR13 is a highly integrated front-end IC manufactured by RF Micro Devices (now Qorvo). It is designed for use in satellite set-top box (STB) applications, providing all the necessary functions to receive and process satellite signals. This includes low-noise amplification, frequency conversion, and filtering.

Applications

  • Satellite set-top boxes (STBs)
  • Satellite receivers
  • Low Noise Block downconverters (LNBs)

Features

  • Integrated low-noise amplifier (LNA)
  • Integrated mixer
  • Integrated local oscillator (LO)
  • Integrated filters
  • Low power consumption

Benefits

  • Reduces component count and board space
  • Improves receiver sensitivity
  • Provides stable and accurate frequency conversion
  • Minimizes unwanted signals and noise
  • Extends battery life in portable devices

Additional Details

The RFFC5071ATR13 integrates a low-noise amplifier (LNA) to amplify weak satellite signals, a mixer to convert the signals to a lower intermediate frequency (IF), a local oscillator (LO) to provide the mixing frequency, and filters to remove unwanted signals and noise. The device is designed for low power consumption, making it suitable for portable satellite receivers. Refer to the datasheet for detailed specifications, including frequency range, gain, noise figure, and power consumption.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess