EN
  • EN
  • DE

SN74AC374NSR

Part No SN74AC374NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D TYPE EDGE TRIGGERED FLIP FLOPS WITH 3 STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 155MHz
Max Propagation Delay at V, Max CL 9.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 4μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74AC374
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253259-SN74AC374NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC374NSR CAD Model

Description

The SN74AC374NSR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is designed for high-speed, low-power operation, making it suitable for a wide range of applications in modern digital systems. Each flip-flop has independent D-type inputs and outputs, which include 3-state buffers to provide high drive currents and enable direct driving of bus lines or buffer memory address registers.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Number of Circuits: 8
  • Edge Type: Positive-edge triggered
  • Output Current: High drive capability with IOH = -24 mA and IOL = 24 mA
  • Supply Voltage Range: 2 V to 6 V, accommodating a variety of logic systems
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments
  • Package / Case: 20-SOIC, offering a compact footprint for space-constrained applications
  • Mounting Type: Surface Mount, for modern PCB assembly techniques

Applications:

The SN74AC374NSR is versatile and can be used in a variety of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Communications Infrastructure
  • Computers and Computer Peripherals
  • Instrumentation and Test Equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74AC374NSR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With its robust design and Texas Instruments' rigorous testing, the SN74AC374NSR ensures reliable performance in a wide range of environmental conditions.

For detailed specifications, technical documentation, and design resources, visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8100 $52.6500
155+ $0.6647 $103.0285
235+ $0.6439 $151.3165
325+ $0.6231 $202.5075
420+ $0.6024 $253.0080
560+ $0.5400 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,957 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess