EN
  • EN
  • DE

RFFM4591STR7

Part No RFFM4591STR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 294033-RFFM4591STR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFFM4591STR7 CAD Model

Description

The RFFM4591STR7, manufactured by RF Micro Devices, is a high-performance front-end module (FEM) designed for WLAN applications. It integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch into a single compact package. This module is optimized for the 5 GHz band and is commonly used in devices supporting IEEE 802.11a/n/ac/ax standards.

Applications

  • Wi-Fi routers and access points
  • Wireless repeaters
  • Wireless USB adapters
  • Mobile devices (smartphones, tablets)
  • IoT devices with WLAN connectivity

Features

  • Integrated PA, LNA, and T/R switch
  • Optimized for 5 GHz WLAN band
  • High transmit power
  • Low noise figure
  • LNA bypass mode for increased receiver linearity
  • Compact LGA package

Benefits

  • Improved Wi-Fi range and performance
  • Reduced system component count
  • Simplified design and layout
  • Lower power consumption
  • Increased receiver sensitivity

Additional Details

The RFFM4591STR7 operates from a single supply voltage. It offers a high level of integration to minimize external components and board space. The transmit power and receive gain can be adjusted to optimize performance for different applications and regulatory requirements. The LNA bypass mode allows the receiver to handle strong input signals without distortion. The module is designed to meet the stringent requirements of modern WLAN systems, providing reliable and efficient wireless connectivity. Refer to the datasheet for precise electrical characteristics, including supply voltage, transmit power, gain, noise figure, and harmonic performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0182 $60.2730
36+ $3.2964 $118.6704
55+ $3.1936 $175.6480
75+ $3.0908 $231.8100
97+ $2.9880 $289.8360
130+ $2.6784 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess