EN
  • EN
  • DE

TQP6M9017

Part No TQP6M9017
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 380529-TQP6M9017
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TQP6M9017 CAD Model

Description

The TQP6M9017 from RF Micro Devices is a high-efficiency, high-linearity power amplifier module designed for various applications in the 4.9 GHz to 5.9 GHz frequency range. This module integrates a high-performance power amplifier, input and output matching networks, and a power detector, simplifying design and minimizing external components. Its compact size and excellent thermal characteristics make it well-suited for demanding environments.

Applications:

  • Wi-Fi 6E Infrastructure: Specifically designed for wireless access points and routers operating in the 6 GHz band.
  • Industrial WLAN: Used in industrial wireless LAN applications requiring robust performance and reliability.
  • Outdoor Wireless Backhaul: Employed in point-to-point and point-to-multipoint wireless backhaul systems.
  • Public Safety Radio: Used in public safety communication systems that require secure and reliable wireless connectivity.

Features:

  • Frequency Range: Operates from 4.9 GHz to 5.9 GHz.
  • High Output Power: Delivers high output power with excellent linearity.
  • Integrated Power Detector: Includes an integrated power detector for accurate power control and monitoring.
  • Compact Size: Small form factor for space-constrained applications.
  • High Efficiency: Provides high power-added efficiency (PAE) to reduce power consumption.
  • 50 Ohm Matched Input/Output: Simplifies integration with other RF components.
  • RoHS Compliant: Meets environmental regulatory requirements.

Benefits:

  • Simplified Design: Integrated matching networks and power detector reduce the need for external components, simplifying the design process and reducing BOM cost.
  • Improved Performance: High output power and linearity enhance the range and data throughput of wireless systems.
  • Reduced Power Consumption: High PAE minimizes power consumption, extending battery life in portable devices and reducing operating costs in infrastructure applications.
  • Enhanced Reliability: Robust design and thermal characteristics ensure reliable operation in harsh environments.
  • Faster Time-to-Market: The module's ease of integration accelerates product development cycles.

Additional Details:

The TQP6M9017 operates from a supply voltage of typically +5V. It is offered in a compact surface-mount package suitable for automated assembly. The integrated power detector allows for closed-loop power control, ensuring stable output power levels over temperature and process variations. This module is designed to meet the stringent requirements of modern wireless communication systems, providing a cost-effective and high-performance solution for a wide range of applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
720+ $0.1605 $115.5600
1,115+ $0.1559 $173.8285
1,540+ $0.1502 $231.3080
1,985+ $0.1455 $288.8175
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,500 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess