EN
  • EN
  • DE

FRU300-30F

Part No FRU300-30F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 3 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRU
Package Bulk
Product Status Active
Type -
Voltage - Max 30V
Current - Hold (Ih) (Max) 3 A
Current - Trip (It) 6 A
Current - Max 100 A
Time to Trip 10.8 s
Resistance - Initial (Ri) (Min) 20 mOhms
Resistance - Post Trip (R1) (Max) 80 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.449" L x 0.118" W (11.40mm x 3.00mm)
Height - Seated (Max) 0.681" (17.30mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361795-FRU300-30F
Ultra Librarian 3D Model Ultra Librarian FRU300-30F CAD Model

Description

The FRU300-30F is a circuit protection PTC resettable fuse manufactured by RFE/Fuzetec.

  • Series: FRU
  • Package: Bulk
  • Package/Case: Radial, disc
  • Mounting Type: Through-hole
  • Operating Temperature: -40°C to 85°C
  • Maximum Current Rating: 100 A
  • Maximum Voltage Rating: 30V
  • Current Hold (Ih): 3 A
  • Current Trip (It): 6 A
  • Time to Trip: 10.8 seconds
  • Initial Resistance (Ri): 20 mOhms
  • Post-trip Resistance (R1): 80 mOhms
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1569 $50.2080
780+ $0.1287 $100.3860
1,205+ $0.1247 $150.2635
1,660+ $0.1207 $200.3620
2,145+ $0.1167 $250.3215
2,870+ $0.1046 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,678 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess