Products specifications

Manufacturer RFHIC
Win Source Part Number 1145721-AP409
Manufacturer Homepage www.rfhic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP409 CAD Model

Description

The AP409 is a GaN (Gallium Nitride) solid-state power amplifier (SSPA) module manufactured by RFHIC. These amplifiers are designed for use in various high-power RF applications, leveraging the superior performance characteristics of GaN technology, such as high efficiency, high power density, and wide bandwidth.

Applications

  • Radar Systems: Used in radar transmitters for signal amplification.
  • Communication Systems: Deployed in base stations and satellite communication systems.
  • Electronic Warfare (EW): Utilized in jamming and countermeasure systems.
  • Test and Measurement Equipment: Employed in signal generators and power meters.
  • Industrial Heating: Used in RF heating and drying applications.

Features

  • GaN Technology: Leverages the benefits of GaN for high efficiency and power density.
  • High Power Output: Delivers substantial RF power for demanding applications.
  • Wide Bandwidth: Operates over a broad frequency range.
  • High Efficiency: Minimizes power consumption and heat generation.
  • Compact Size: Designed for integration into space-constrained systems.
  • Robust Design: Withstands harsh environmental conditions.
  • Integrated Protection Circuits: Protects against over-voltage and over-temperature conditions.

Benefits

  • Improved System Performance: High power and efficiency enhance signal strength and coverage.
  • Reduced Operating Costs: High efficiency minimizes power consumption and cooling requirements.
  • Increased System Reliability: Robust design ensures stable performance in harsh environments.
  • Simplified Integration: Compact size and integrated protection circuits ease system design.

Additional Details

The AP409 is designed to operate in various frequency bands, depending on the specific configuration. The device typically includes features such as gain control, temperature compensation, and monitoring capabilities. The GaN technology enables higher breakdown voltage and faster switching speeds compared to traditional silicon-based amplifiers. This allows for higher power output and improved efficiency. The device's robust design and integrated protection circuits ensure reliable operation in demanding environments.

RFHIC specializes in GaN RF and microwave components, with their power amplifiers designed for a variety of wireless infrastructure and defense applications. Key specifications would include the exact frequency range of operation, power output levels, gain, efficiency ratings and operating voltage/current requirements. Thermal management is a key aspect of power amplifier design; thus, the datasheet would detail thermal resistance and cooling requirements for the AP409.

You May Also Be Interested in

Analog Devices Inc.
High Speed, Low Power Dual Op Amp
Lowest to $19.6819
ECAD model for AD827JR
Texas Instruments
10/8/12-BIT HIGH SPEED 2.7 V microPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER
Lowest to $7.6288
ECAD model for ADS7829I
Analog Devices Inc.
Serial Input, 14-Bit/16-Bit DAC | IC DAC 16BIT V-OUT 20SOIC
Lowest to $73.8739
ECAD model for AD7849CR
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ
Analog Devices Inc.
3.3 V Dual-Loop, 50 Mbps to 3.3 Gbps Laser Diode Driver
Need more? Email Us
ECAD model for ADN2872ACPZ
NXP / Nexperia
Octal buffer/line driver 3-State
Lowest to $0.5653
ECAD model for 74LV244D
C&K Components
A Series 1-4 Pole Rotary Switches
Lowest to $0.0039
ECAD model for A106
Wurth Electronics Inc
POWER-CHOKE WE-HCM | FIXED IND 220NH 24A 0.17 MOHM
Need more? Email Us
ECAD model for 744304022
Vishay
Schottky Rectifier, 2 x 1 A
Need more? Email Us
ECAD model for 20CJQ060PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention