EN
  • EN
  • DE

RT3606BCGQW(Z00)

Part No RT3606BCGQW(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description Dual Channel PWM Controller with Integrated Driver for IMVP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967604-RT3606BCGQW(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT3606BCGQW(Z00) CAD Model

Description

The RT3606BCGQW(Z00) is a multi-phase synchronous buck controller manufactured by Richtek USA Inc. It's designed to power the core voltage of high-performance CPUs and GPUs in desktop PCs, laptops, and other computing devices. The multi-phase architecture allows for high current delivery with excellent transient response and efficiency.

Applications

  • Desktop PC Motherboards
  • Laptop Computers
  • Graphics Cards (GPUs)
  • Server Power Supplies
  • High-Current DC-DC Converters

Features

  • Multi-Phase Operation (Up to 6 Phases)
  • Synchronous Buck Topology
  • Voltage Positioning
  • Remote Sensing
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Under-Voltage Protection (UVP)

Benefits

  • High Current Delivery: Multi-phase operation allows for high current delivery to meet the demanding power requirements of CPUs and GPUs.
  • Excellent Transient Response: Fast transient response ensures stable voltage regulation during sudden load changes.
  • High Efficiency: Synchronous buck topology minimizes power loss, improving overall system efficiency.
  • Accurate Voltage Regulation: Voltage positioning and remote sensing compensate for voltage drops and ensure accurate voltage regulation at the load.
  • Comprehensive Protection: Over-voltage, over-current, and under-voltage protection features protect the load from damage.

Additional Details

The RT3606BCGQW(Z00) supports up to 6 phases, allowing for flexible design and scalability. The synchronous buck topology utilizes MOSFETs as synchronous rectifiers, minimizing power loss and increasing efficiency. Voltage positioning improves transient response by dynamically adjusting the output voltage based on the load current. Remote sensing compensates for voltage drops along the power delivery path, ensuring accurate voltage regulation at the CPU or GPU. The controller includes comprehensive protection features such as over-voltage, over-current, and under-voltage protection, protecting the load from damage. The controller's PWM (Pulse Width Modulation) frequency can be adjusted to optimize efficiency and transient response. The RT3606BCGQW(Z00) is a high-performance solution for powering demanding CPU and GPU applications.

The multi-phase operation reduces the current stress on each individual component, allowing for smaller and more cost-effective components to be used. The excellent transient response ensures that the CPU or GPU receives a stable and regulated voltage even during sudden changes in workload. The high efficiency minimizes power dissipation, reducing the need for cooling and improving system reliability. The accurate voltage regulation ensures that the CPU or GPU operates within its specified voltage range, preventing damage and ensuring optimal performance.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess