EN
  • EN
  • DE

RT8020APQW

Part No RT8020APQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Dual High-Efficiency PWM Step-Down DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184148-RT8020APQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8020APQW CAD Model

Description

The RT8020APQW is a high-efficiency, synchronous step-down DC-DC converter manufactured by Richtek USA Inc. It is designed for a wide range of applications where efficient power conversion and a compact solution are essential. This converter integrates high-side and low-side MOSFETs to achieve high efficiency and reduce the overall component count.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered mobile devices.
  • Power Banks: Provides efficient power conversion for power bank charging circuits.
  • Solid State Drives (SSDs): Powers the controller and memory components in SSDs, ensuring reliable operation.
  • Wireless Routers: Supplies power to core components within wireless networking equipment.
  • Point of Load Regulators: Suitable for use as a point-of-load regulator in distributed power systems.

Features:

  • High Efficiency: Achieves high efficiency, minimizing power loss and reducing heat generation.
  • Wide Input Voltage Range: Operates from a broad input voltage range, typically from 4.5V to 18V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, catering to various application requirements.
  • Internal Compensation: Simplifies design and reduces the need for external compensation components.
  • Over-Current Protection (OCP): Protects the converter and load from over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of excessive temperature to prevent damage.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating when the input voltage is too low.
  • Compact Package: Available in a small QFN package suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery life in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, enhancing system reliability.
  • Simplified Design: Internal compensation reduces component count and simplifies the design process.
  • Robust Protection: Built-in protection features safeguard the converter and the load.
  • Small Footprint: Compact package allows for integration in space-limited applications.
  • Stable and Reliable Power: Provides a stable and reliable power supply for sensitive electronic components.

Additional Details:

The RT8020APQW operates at a switching frequency that is optimized for efficiency and component size. The specific switching frequency can be found in the datasheet. The device's internal MOSFETs are optimized for low RDS(on) to minimize conduction losses. A soft-start function limits inrush current during startup, ensuring smooth and reliable operation. An enable pin is included for easy on/off control. Proper PCB layout is essential for optimal performance, particularly regarding ground connections and minimizing loop areas. Richtek provides comprehensive application notes and reference designs to assist designers in implementing the RT8020APQW effectively.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,489 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess