The RT8025-13GJ5 is a high-efficiency step-down (buck) DC-DC converter designed for a wide range of portable and battery-powered applications. It provides a stable and regulated output voltage from a higher input voltage, maximizing efficiency and minimizing heat dissipation.
Applications
- Portable devices
- Battery-powered equipment
- Smartphones and tablets
- Power banks
- Wireless communication devices
- Industrial control systems
Features
- High efficiency
- Low quiescent current
- Adjustable output voltage
- Over-current protection
- Short-circuit protection
- Thermal shutdown protection
- Small package size
Benefits
- Extended battery life due to high efficiency
- Reduced power consumption in standby mode
- Flexible output voltage settings for various applications
- Protection against damage from over-current conditions
- Prevention of damage from short circuits
- Protection against overheating
- Compact design for space-constrained applications
Additional Details
The RT8025-13GJ5 DC-DC converter utilizes advanced PWM (Pulse Width Modulation) control to achieve high efficiency over a wide load range. It features a low quiescent current, which minimizes power consumption when the device is in standby mode. The output voltage can be adjusted using external resistors, allowing for flexible configuration. The built-in protection features, including over-current, short-circuit, and thermal shutdown, ensure reliable operation and prevent damage to the device and the connected load. The device is available in a compact package, making it suitable for portable applications. The input voltage range is typically 2.5V to 5.5V, and the output current can reach up to 1A, depending on the configuration.