EN
  • EN
  • DE

RT8300GN

Part No RT8300GN
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300421-RT8300GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8300GN CAD Model

Description

The RT8300 is a high-performance LED backlight driver designed for LCD panels. It integrates a boost converter and multiple current sinks to provide a regulated current to the LEDs. This device is optimized for small to medium-sized LCD panels used in notebooks, monitors, and portable devices.

Applications:

  • Notebook LCD Panels
  • LCD Monitors
  • Portable DVD Players
  • GPS Devices
  • Other LED Backlit Displays

Features:

  • High Efficiency Boost Converter: Maximizes power efficiency for longer battery life.
  • Multiple Current Sinks: Enables uniform brightness across the display.
  • Wide Input Voltage Range: Accommodates various power sources.
  • PWM Dimming Control: Provides precise brightness adjustment.
  • Over-Voltage Protection (OVP): Protects the device and the LEDs from damage.
  • Over-Current Protection (OCP): Prevents excessive current flow.
  • Short-Circuit Protection (SCP): Safeguards against short circuits.
  • Open-LED Protection: Detects and protects against open LED strings.
  • Available in a compact package: Saves board space.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Uniform Display Brightness: Multiple current sinks ensure consistent brightness across the entire display area.
  • Precise Brightness Control: PWM dimming allows for accurate and adjustable brightness levels.
  • Enhanced System Reliability: Comprehensive protection features safeguard the device and the LEDs from damage.
  • Simplified Design: Integrated features reduce the number of external components required.

Additional Details:

The RT8300 employs a high-efficiency boost converter to generate the necessary voltage for driving the LED strings. The multiple current sinks regulate the current flowing through each LED string, ensuring uniform brightness. PWM dimming control enables precise adjustment of the display brightness. The device integrates comprehensive protection features, including over-voltage protection, over-current protection, short-circuit protection, and open-LED protection, to ensure robust operation and protect the device and the LEDs from damage.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess