EN
  • EN
  • DE

RT9167-38CB

Part No RT9167-38CB
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089204-RT9167-38CB
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9167-38CB CAD Model

Description

The RT9167-38CB is a high-performance Low Dropout (LDO) regulator manufactured by Richtek. This regulator is designed to deliver a stable 3.8V output voltage, making it suitable for a variety of applications that require a precise and reliable power source. Its key features include low dropout voltage, low quiescent current, and integrated protection mechanisms.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearable devices.
  • Wireless Communication Devices: Providing a stable voltage supply for Bluetooth modules, Wi-Fi modules, and RF transceivers.
  • Battery-Powered Systems: Ensuring efficient power management in handheld devices, remote controls, and IoT devices.
  • Industrial Control Systems: Supplying power to sensors, actuators, and communication interfaces in industrial automation equipment.
  • Medical Devices: Providing a regulated power source for portable medical instruments and monitoring equipment.

Features

  • 3.8V Fixed Output Voltage: Delivers a precise and stable 3.8V output.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection (OCP): Protects the regulator and the load from excessive current.
  • Over-Temperature Protection (OTP): Shuts down the regulator to prevent thermal damage in case of overheating.
  • Short-Circuit Protection (SCP): Protects the regulator from damage due to short circuits at the output.
  • Enable/Disable Control: Allows the regulator to be turned on or off externally, reducing power consumption when not needed.
  • Compact Package: Available in small surface-mount packages for space-saving designs.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Integrated protection features safeguard the regulator and the connected circuitry from damage.
  • Reduced Board Space: Small package size enables compact and densely populated circuit boards.
  • Stable Power Supply: Precise output voltage regulation ensures reliable operation of sensitive electronic components.
  • Simplified Design: Integrated protection features and enable/disable control simplify the design process and reduce the need for external components.

The RT9167-38CB LDO regulator is designed to provide a stable and efficient 3.8V power supply for various electronic devices. The 3.8V output makes it a suitable choice for certain microcontrollers, sensors, and other components that operate at this voltage level. Its low dropout voltage allows it to function effectively even when the input voltage is only slightly higher than the output voltage, which is particularly useful in battery-powered applications. The integrated protection features enhance the overall reliability of the system by preventing damage due to over-current, over-temperature, and short-circuit conditions.

You May Also Be Interested in

Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess