EN
  • EN
  • DE

RT9172-25CG

Part No RT9172-25CG
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 3A FIXED OUTPUT VOLTAGE LDO REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301113-RT9172-25CG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9172-25CG CAD Model

Description

The RT9172-25CG is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 2.5V output voltage from a variety of input voltage sources. This regulator is characterized by its low dropout voltage, high output accuracy, and excellent transient response, making it suitable for a wide range of applications.

Applications

  • Portable Devices: Powering microcontrollers, memory, and other low-voltage components in smartphones, tablets, and portable media players.
  • Wireless Communication Devices: Supplying stable voltage to RF transceivers, Bluetooth modules, and other wireless communication ICs.
  • Battery-Powered Systems: Providing regulated power for sensors, actuators, and other peripherals in battery-operated equipment.
  • Industrial Control Systems: Powering sensitive analog and digital circuitry in industrial automation and control applications.
  • Consumer Electronics: Supplying power to various components in set-top boxes, DVD players, and other consumer electronics devices.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise 2.5V output voltage with minimal deviation.
  • Excellent Transient Response: Quickly responds to changes in load current, maintaining a stable output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive load current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage to itself or other components.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal, reducing power consumption in standby mode.
  • Fixed Output Voltage: Provides a fixed 2.5V output, simplifying design and reducing the need for external components.

Benefits

  • Improved System Performance: The stable and accurate output voltage ensures optimal performance of powered devices.
  • Extended Battery Life: Low dropout voltage and efficient operation contribute to longer battery life in portable applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features protect the regulator and other components from damage.
  • Simplified Design: Fixed output voltage and minimal external components requirements simplify the design process.
  • Reduced Power Consumption: Enable/disable control allows for reduced power consumption in standby mode.

Additional Details

The RT9172-25CG is typically available in a small surface-mount package, making it suitable for space-constrained applications. Its low quiescent current further contributes to its efficiency. The device's specifications typically include an input voltage range of 2.5V to 5.5V, a dropout voltage of typically 200mV at 300mA, and a maximum output current of 300mA. These specifications can vary, so consulting the datasheet is essential for accurate design and application.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess