EN
  • EN
  • DE

RT9177A-28CB

Part No RT9177A-28CB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301158-RT9177A-28CB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9177A-28CB CAD Model

Description

The RT9177A-28CB is a low dropout (LDO) voltage regulator produced by Richtek USA Inc. This regulator is designed to provide a stable 2.8V output voltage, making it suitable for various portable and battery-powered applications. It features low dropout voltage and low quiescent current, ensuring efficient power management and prolonged battery life.

Applications

  • Mobile Phones and Smartphones: Powering critical components like baseband processors, memory, and display drivers.
  • Tablets and Portable Media Players: Providing a regulated voltage supply for the core processing unit and other peripherals.
  • Wireless Communication Devices: Regulating voltage for Bluetooth modules, Wi-Fi chips, and other wireless connectivity components.
  • Wearable Devices: Powering sensors, microcontrollers, and display modules in smartwatches, fitness trackers, and other wearables.
  • Digital Cameras and Camcorders: Supplying a stable voltage for image sensors, processors, and other essential components.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise and consistent 2.8V output.
  • Low Quiescent Current: Minimizes power consumption during standby and light load conditions.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing potential damage.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the junction temperature exceeds a safe threshold.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving purposes.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to prolonged battery life in portable devices.
  • Enhanced System Reliability: Overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Stable Voltage Regulation: Ensures optimal performance of connected devices by providing a stable and accurate 2.8V output.
  • Compact Size: Available in small packages suitable for space-constrained applications.

Additional Details

The RT9177A-28CB typically operates with ceramic output capacitors, which provide excellent high-frequency performance and stability. The specific capacitor values may vary depending on the application. Refer to the datasheet for detailed information regarding external component selection and PCB layout recommendations. The operating temperature range is generally from -40°C to +85°C. Package options include but are not limited to SOT-23-5, and other compact surface mount packages.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess