EN
  • EN
  • DE

RT9193-50PB

Part No RT9193-50PB
Manufacturer Richtek USA Inc.
Description 300mA, Ultra-Low Noise, Ultra-Fast CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 1244318-RT9193-50PB
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9193-50PB CAD Model

Description

The RT9193-50PB is a 300mA, low dropout (LDO) regulator from Richtek. It provides a fixed 5.0V output voltage and is ideal for portable devices, battery-powered systems, and other applications requiring stable and efficient voltage regulation.

Applications:

  • Portable electronics: Such as mobile phones, MP3 players, and PDAs.
  • Battery-powered devices: Including wireless sensors and remote controls.
  • Microcontroller power supplies: Provides a stable voltage for microcontrollers.
  • Post-regulation for switching power supplies: Improves output ripple and noise performance.

Features:

  • Low Dropout Voltage: Ensures operation with low input voltage, extending battery life.
  • 300mA Output Current: Provides sufficient current for most low-power applications.
  • Fixed 5.0V Output Voltage: Offers a stable and accurate voltage supply.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life in portable devices.
  • Stable and Accurate Output Voltage: Provides a reliable power source for sensitive electronic components.
  • Improved System Reliability: Protection features prevent damage from overcurrent and overheating.

Additional Details:

The RT9193-50PB LDO regulator provides a fixed output voltage of 5.0V with a typical accuracy of ±2%. It features a low dropout voltage, allowing it to operate even when the input voltage is close to the output voltage. The low quiescent current minimizes power consumption when the regulator is in standby mode. The overcurrent and thermal shutdown protection features ensure that the regulator is protected from overcurrent and overheating conditions. The RT9193-50PB is available in a small package, making it ideal for space-constrained applications. It is designed to operate within a specified temperature range, ensuring stable performance in diverse operating conditions. This LDO regulator is a reliable and efficient solution for providing a stable 5.0V supply in a wide range of applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2818 $57.7690
500+ $0.2310 $115.5000
775+ $0.2241 $173.6775
1,065+ $0.2171 $231.2115
1,375+ $0.2102 $289.0250
1,845+ $0.1883 $347.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess