EN
  • EN
  • DE

R1224N102G-TR

Part No R1224N102G-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287576-R1224N102G-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1224N102G-TR CAD Model

Description

The R1224N102G-TR is a voltage regulator IC manufactured by Ricoh. This regulator is designed for applications requiring a stable and efficient power supply, particularly in portable and battery-powered devices. It is characterized by its low supply current and small package size, making it ideal for space-constrained applications. It features a fixed output voltage and various protection mechanisms to ensure reliable operation.

Applications:

  • Mobile Phones and Smartphones: Regulating power to internal components like microprocessors and memory.
  • Portable Audio Players: Providing stable voltage for audio amplification and processing circuits.
  • Wireless Communication Devices: Powering RF transceivers and other communication modules.
  • Wearable Devices (Smartwatches, Fitness Trackers): Its small size and low power consumption make it suitable for wearables.
  • IoT (Internet of Things) Devices: Regulating power for sensors, microcontrollers, and communication interfaces.

Features:

  • Fixed Output Voltage: Provides a stable 1.0V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Small Package: Compact SOT-23-5 package for space-saving designs.
  • High Accuracy: Provides a precise and stable output voltage.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent and overheating.
  • Simplified Design: Fixed output voltage reduces the need for external components.
  • Compact Solution: Small package allows for integration into space-constrained applications.
  • Stable Output Voltage: Maintains a consistent output voltage under varying load conditions.

Additional Details:

The R1224N102G-TR is designed using a CMOS process, which contributes to its low supply current and high efficiency. The device is typically available in a SOT-23-5 package. The 1.0V output voltage is pre-set and provides a tight tolerance for accurate voltage regulation. The regulator also features a low dropout voltage, allowing it to operate effectively even when the input voltage is close to the output voltage. Detailed specifications, including input voltage range, operating temperature, and power dissipation, can be found in the device's datasheet.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess