EN
  • EN
  • DE

R1224N152H-TR-F

Part No R1224N152H-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834767-R1224N152H-TR-F
Ultra Librarian 3D Model Ultra Librarian R1224N152H-TR-F CAD Model

Description

The Ricoh R1224N152H-TR-F is a high-performance voltage regulator designed to provide a stable and efficient power supply for a variety of electronic applications. As part of Ricoh's renowned power management IC lineup, this regulator offers precision and reliability.

Applications:

  • Smartphones: Used in power management sections to ensure consistent voltage supply to critical components.
  • Tablets: Integrated to regulate voltage for the display, processor, and other key circuits.
  • Digital Cameras: Provides a stable power source for image sensors and processors.
  • Portable Gaming Consoles: Ensures efficient power usage and stable voltage for prolonged gaming sessions.
  • Handheld Devices: Employed in various handheld devices requiring efficient and reliable power regulation.

Features:

  • Low Dropout Voltage: Operates efficiently even with minimal input-output voltage differences.
  • High Output Voltage Accuracy: Delivers precise voltage regulation, crucial for sensitive electronic components.
  • Short Circuit Protection: Safeguards the device and connected circuitry from damage due to short circuits.
  • Overheat Protection: Incorporates thermal shutdown to prevent overheating and device failure.
  • Compact Package: Designed in a small form factor, suitable for space-constrained applications.

Benefits:

  • Optimized Performance: Ensures stable voltage, leading to improved performance and reliability of electronic devices.
  • Extended Battery Life: Efficient power management extends the operating time for battery-powered devices.
  • Enhanced System Durability: Protective features prevent damage from electrical anomalies, ensuring longevity.
  • Simplified Integration: Compact size allows for easy incorporation into miniaturized products.
  • Reduced Design Complexity: Requires minimal external components, simplifying the circuit design process.

Additional Details:

The R1224N152H-TR-F is characterized by its low quiescent current, which contributes to its energy efficiency. It is designed to supply a stable 1.5V output. The device is typically available in compact packages, like DFN or SOT, optimized for surface mount assembly. Detailed specifications, including operating temperature range and other electrical parameters, can be found in the official datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4703 $58.2327
22+ $5.3095 $116.8090
34+ $5.1432 $174.8688
47+ $4.9769 $233.9143
61+ $4.8117 $293.5137
81+ $4.3139 $349.4259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess