EN
  • EN
  • DE

R1224N252G-TR

Part No R1224N252G-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287584-R1224N252G-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1224N252G-TR CAD Model

Description

The R1224N252G-TR is a voltage regulator manufactured by Ricoh. It's a low-dropout (LDO) regulator designed to provide a stable and regulated output voltage for various electronic applications. The key features of this regulator include low supply current, high accuracy, and a small package size, making it suitable for portable and battery-powered devices.

Applications:

  • Mobile Phones and Smartphones: Providing stable power for critical components like microprocessors and memory.
  • Portable Audio Players: Ensuring a consistent voltage supply for audio amplification and processing.
  • Wireless Communication Devices: Powering RF transceivers and other wireless communication circuitry.
  • Wearable Devices (Smartwatches, Fitness Trackers): Its compact size and low power consumption are ideal for wearables.
  • IoT (Internet of Things) Devices: Regulating power for sensors, microcontrollers, and communication modules.

Features:

  • Fixed Output Voltage: Provides a stable 2.5V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating by shutting down the regulator.
  • Small Package: Compact SOT-23-5 package for space-saving designs.
  • High Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected components.

Benefits:

  • Extended Battery Life: Low quiescent current translates to longer operating times for battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Compact Solution: Small package size enables integration into space-constrained applications.
  • Stable Output Voltage: Maintains a consistent output voltage even with variations in input voltage or load current.

Additional Details:

The R1224N252G-TR utilizes a CMOS process technology, which contributes to its low supply current and high efficiency. The device is typically available in a small SOT-23-5 package. The 2.5V output voltage is pre-set, with a tight tolerance to ensure accurate voltage regulation. The regulator also features a low dropout voltage, allowing it to operate effectively even when the input voltage is close to the output voltage. Specific datasheet provides transient response details, input voltage range, and thermal resistance information.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess