EN
  • EN
  • DE

R3111N451A-TR

Part No R3111N451A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288356-R3111N451A-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N451A-TR CAD Model

Description

The R3111N451A-TR is a voltage detector IC from Ricoh Electronic Devices Co., Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This IC is commonly used in applications requiring reliable voltage supervision and reset functionality.

Applications

  • Microprocessor and Microcontroller Reset: Ensuring proper reset during power-up or brown-out conditions.
  • Battery Monitoring: Preventing deep discharge of batteries in portable devices.
  • Power Management Systems: Implementing undervoltage lockout (UVLO) functionality.
  • Industrial Control: Monitoring power supply voltages in industrial equipment.
  • Automotive Electronics: Providing voltage supervision in automotive systems.

Features

  • High-Precision Detection Voltage: Provides accurate voltage monitoring.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Built-in Hysteresis: Prevents oscillation and false triggering due to voltage noise.
  • Small Package: Available in compact SOT-23-5 package.
  • Open Drain Output: Offers flexibility in interfacing with external circuits.

Benefits

  • Improved System Reliability: Prevents system malfunction by resetting the system during voltage drops.
  • Extended Battery Life: Low current consumption extends operating time in battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.
  • Stable Operation: Hysteresis ensures reliable reset operation even in noisy environments.

Additional Details

The R3111N451A-TR features a detection voltage of 4.5V. It operates over a wide temperature range, typically -40°C to +85°C. The output is an N-channel open drain, requiring an external pull-up resistor. The typical supply current is very low, usually in the microampere range. The hysteresis voltage helps prevent oscillations and ensures reliable reset operation. Applications should carefully consider the pull-up resistor value and the specific voltage requirements to ensure proper function.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9561 $59.4732
29+ $4.0668 $117.9372
44+ $3.9397 $173.3468
61+ $3.8127 $232.5747
79+ $3.6856 $291.1624
105+ $3.3045 $346.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess