The Ricoh R5323N001B-TR-F is a highly reliable voltage detector IC designed for crucial applications in system reset and power management. This component precisely monitors the input voltage and generates a reset signal whenever the voltage drops below a predetermined threshold. This protective measure is paramount for preventing malfunctions in microcontrollers and other sensitive digital circuitry that can be triggered by unstable voltage conditions or power interruptions. The designation 'TR' denotes that the component is packaged in tape and reel for automated assembly processes, while '-F' likely indicates a specific production lot or feature variant.
Applications
- Microcontroller-based reset circuits
- Power supply monitoring and protection
- Battery-powered devices where stable voltage is critical
- Embedded systems requiring reliable operation
- Industrial control equipment
Features
- High-accuracy voltage detection to ensure precise reset triggering
- Extremely low supply current, minimizing power consumption
- Compact package size for space-constrained applications
- Integrated hysteresis to prevent output oscillation and ensure stable reset signals
- Open-drain output for flexible interfacing with various logic levels
Benefits
- Enhances overall system reliability by preventing erratic behavior caused by voltage fluctuations
- Extends battery life in portable and energy-sensitive devices due to ultra-low power consumption
- Enables smaller and more compact designs thanks to its miniature package
- Ensures clean and stable reset signals, minimizing the risk of false triggering
- Provides design flexibility by allowing for easy integration with different voltage levels and circuit configurations
Additional Details
The R5323N001B-TR-F voltage detector IC features a detection voltage of 0.1V. The open-drain output allows customization with pull-up resistors to match different system voltage levels. The built-in hysteresis ensures a clean and stable reset operation, preventing false triggering due to minor voltage variations. Its exceptionally low supply current makes it ideally suited for battery-powered applications where power efficiency is paramount. This IC is an essential component for guaranteeing the reliable operation of various electronic devices by providing a dependable reset function when voltage irregularities occur, enhanced by its suitability for automated assembly.