EN
  • EN
  • DE

R5400N120CA-TR-F

Part No R5400N120CA-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289046-R5400N120CA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5400N120CA-TR-F CAD Model

Description

The Ricoh R5400N120CA-TR-F is a high-precision voltage detector designed for a range of applications, including power management, system reset, and battery supervision. This IC offers accurate voltage detection and low current consumption, making it well-suited for battery-powered devices and other applications where power efficiency is crucial.

Applications:

  • Battery Management Systems (BMS): Efficiently monitors battery voltage to prevent over-discharge and optimize battery lifespan.
  • Microcontroller Reset Circuits: Delivers a reliable reset signal to microcontrollers when undervoltage conditions are detected.
  • Power Supply Supervision: Supervises power supply voltages, ensuring the stable and reliable operation of electronic devices.
  • Portable Electronic Devices: Integrated in smartphones, tablets, and other portable devices to guard against voltage fluctuations.
  • Industrial Automation Systems: Offers voltage monitoring in industrial settings to prevent equipment failure due to voltage irregularities.

Features:

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels, minimizing errors.
  • Ultra-Low Current Consumption: Reduces power drain, which extends battery life in portable devices.
  • Compact Package: Allows integration into small electronic devices.
  • Built-In Hysteresis: Prevents false triggering caused by noise and voltage variations.
  • Open Drain Output: Provides flexible interfacing with various microcontrollers and circuit configurations.

Benefits:

  • Extended Battery Life: Low current consumption increases the operational time of battery-powered devices.
  • Enhanced System Reliability: Precise voltage detection ensures stable operation and reduces data corruption.
  • Simplified Design: Integrated functionalities reduce the need for external components.
  • Improved System Protection: Protects electronic components from damage caused by voltage fluctuations.
  • Small Footprint: Compact package facilitates integration in space-limited applications.

The R5400N120CA-TR-F operates reliably over a broad temperature range, making it suitable for diverse environmental conditions. Its accuracy and low power consumption make it ideal for battery-operated devices, where long life and dependable performance are paramount. The open-drain output allows easy connection to different microcontrollers and digital circuits. It is often implemented where precise voltage monitoring and reliable reset functions are required to maintain system integrity and performance. The device complies with RoHS standards.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess