EN
  • EN
  • DE

R5402N313KD-TR-FF

Part No R5402N313KD-TR-FF
Manufacturer Ricoh
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1504+Rohs
Reference case SMD
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 740994-R5402N313KD-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5402N313KD-TR-FF CAD Model

Description

The R5402N313KD-TR-FF is a voltage detector IC manufactured by Ricoh. It is designed to monitor the supply voltage and generate a reset signal when the voltage falls below a certain threshold, ensuring proper operation of microcontrollers and other digital circuits.

Applications

  • Microcontroller reset circuits
  • Power monitoring
  • Battery backup systems
  • System power management

Features

  • High-accuracy detection voltage
  • Low supply current
  • Built-in hysteresis
  • Small package size

Benefits

  • Ensures system stability by preventing erroneous operations.
  • Prolongs battery life due to low power consumption.
  • Prevents oscillation near the threshold voltage with hysteresis.
  • Saves board space due to its compact size.

Detailed Specifications

Detection Voltage: 3.1V

Release Voltage: 3.2V

Supply Voltage Range: 1.6V to 5.5V

Supply Current: 0.7 μA (typical)

Operating Temperature Range: -40°C to +85°C

Output Type: N-channel open drain

The R5402N313KD-TR-FF is ideal for use in battery-powered devices and other applications where low power consumption is critical. The built-in hysteresis prevents the output from oscillating when the input voltage is near the detection threshold. Its high-accuracy detection voltage ensures reliable system operation. The small package size makes it easy to integrate into high-density circuit boards. This voltage detector IC is designed to provide stable and dependable performance over a wide range of operating conditions, ensuring the correct operation of sensitive electronic components.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess