EN
  • EN
  • DE

RH5RA22AA-T1

Part No RH5RA22AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294495-RH5RA22AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RA22AA-T1 CAD Model

Description

The RH5RA22AA-T1 is a voltage regulator manufactured by Ricoh. It is designed to provide a stable 2.2V output voltage. This regulator is typically used in low-voltage applications where efficiency and stability are critical, particularly in portable and battery-operated devices.

Applications

  • Low-Power Microcontrollers: Provides a stable voltage supply for low-power microcontrollers.
  • Memory Devices: Powers memory chips and modules requiring a regulated 2.2V supply.
  • Portable Electronics: Used in devices like MP3 players, small sensors, and other battery-powered applications.
  • Wireless Communication Devices: Supplies stable voltage to low-power RF transceivers and communication modules.
  • Sensor Applications: Ensures a stable voltage for accurate and reliable sensor readings.

Features

  • Fixed 2.2V Output Voltage: Provides a stable and regulated 2.2V output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Allows for integration into compact electronic devices.

Benefits

  • Stable Power Supply: Ensures reliable operation of connected circuits by providing a consistent voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection safeguard the regulator and connected components.
  • Compact Design: Suitable for space-constrained applications.

Additional Details

The RH5RA22AA-T1 typically comes in a small surface-mount package. Detailed specifications, including input voltage range, output current capability, quiescent current, and thermal characteristics, are available in the manufacturer's datasheet. It is crucial to consult the datasheet to ensure that the regulator meets the specific requirements of the intended application. The "-T1" suffix usually indicates a specific packaging option, such as tape and reel for automated assembly.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
STMicroelectronics
Lowest to $16.1215
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess