EN
  • EN
  • DE

RH5RA56AA-T1

Part No RH5RA56AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294503-RH5RA56AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RA56AA-T1 CAD Model

Description

The RH5RA56AA-T1 is a voltage regulator IC manufactured by Ricoh. This regulator is designed to provide a stable, fixed output voltage of 5.6V. This makes it well-suited for various electronic applications that require a precise and consistent voltage supply, especially in scenarios where input voltage may fluctuate. The 'T1' suffix typically indicates a specific packaging option, often related to tape and reel for automated assembly.

Applications

  • Sensor Power Supplies: Delivering a consistent 5.6V to sensitive sensors for accurate and reliable measurements.
  • Microcontroller Power: Providing a stable voltage source for microcontrollers and digital logic circuits requiring 5.6V.
  • Portable Electronic Devices: Maintaining a steady voltage in battery-powered equipment such as handheld testers and measurement devices.
  • Communication Equipment: Regulating voltage for components in wireless transceivers and other communication modules.
  • Industrial Control Systems: Ensuring a stable power supply for industrial sensors, controllers, and other devices.

Features

  • Fixed 5.6V Output Voltage: Provides a stable and regulated 5.6V output.
  • Low Quiescent Current: Minimizes power consumption, which is especially important in battery-powered applications.
  • Overcurrent Protection: Protects the regulator and downstream circuits from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator in high-load or high-temperature environments.
  • Small Package Size: Allows for integration into compact electronic devices.

Benefits

  • Stable Power Supply: Ensures reliable and consistent performance of connected circuits and devices.
  • Extended Battery Life: Minimizes power consumption in battery-operated systems.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features prevent damage to both the regulator and connected circuitry.
  • Compact Design: Enables integration into space-constrained applications.

Additional Details

The RH5RA56AA-T1 is commonly available in a small surface-mount package. For detailed technical specifications, including input voltage range, maximum output current, quiescent current, and thermal characteristics, refer to the manufacturer's datasheet. This datasheet is essential for ensuring proper application and reliable operation of the regulator. The "-T1" suffix often indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess