The RN5RF25BA-TR-FA is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. This functionality is essential for ensuring stable operation of microcontrollers, CPUs, and other voltage-sensitive components in various applications. It's used as a voltage supervisor to reset the system when power sags below the needed voltage.
Applications:
- Microcontroller Reset Circuits
- CPU Reset Circuits
- Power Supply Monitoring
- Battery Backup Systems
- Industrial Control Systems
Features:
- Voltage Detector
- Low Current Consumption
- High Detection Accuracy
- Built-in Hysteresis
- Small Package Size
Benefits:
- Prevents System Errors: Protects against data corruption and system malfunctions caused by undervoltage conditions.
- Extended Battery Life: Low current consumption makes it suitable for battery-powered devices.
- Reliable Performance: High detection accuracy ensures precise and consistent voltage monitoring.
- Stable Operation: Built-in hysteresis prevents chattering and false resets due to voltage fluctuations.
- Space Saving: Compact package allows for integration into small form factor devices.
Additional Details:
The RN5RF25BA-TR-FA is designed to detect a voltage of 2.5V. The built-in hysteresis is typically around 0.1V to 0.2V, providing noise immunity. This device is typically used in applications where a reliable voltage monitoring and reset function is required. Consult the product datasheet for detailed electrical characteristics and recommended operating conditions. The device is RoHS compliant and halogen-free.
Typical Electrical Characteristics:
- Detection Voltage: 2.5V
- Supply Voltage Range: 2.7V to 5.5V
- Supply Current: 1.8 μA (Typ.)
- Operating Temperature Range: -40°C to +85°C