EN
  • EN
  • DE

RN5RT21AA-TR

Part No RN5RT21AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297588-RN5RT21AA-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5RT21AA-TR CAD Model

Description

The RN5RT21AA-TR is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated output voltage, particularly useful in battery-powered and portable electronic devices. The 'TR' suffix generally indicates that the component is packaged on Tape and Reel for automated assembly.

Applications:

  • Battery Management Systems: Voltage regulation within battery charging and discharging circuits.
  • Portable Medical Devices: Powering sensors and microcontrollers in medical applications.
  • Wireless Sensors: Providing stable power to sensors in remote monitoring systems.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and other wearable devices.
  • Powering Microcontrollers: Offering a clean and regulated power source for various microcontroller applications.

Features:

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Ensures precise voltage regulation for reliable circuit operation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Safeguards the regulator and connected circuits from damage due to excessive current flow.
  • Thermal Shutdown: Protects the device from overheating by shutting it down when temperature exceeds safe limits.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable applications.
  • Improved System Stability: Precise voltage regulation provides stable and reliable performance of downstream circuits.
  • Enhanced Protection: Overcurrent and thermal shutdown features guard against damage due to faults and overheating.
  • Compact Footprint: Suitable for space-constrained applications due to its small package size.
  • Reduced Noise: Stable output voltage minimizes noise and interference in sensitive electronic circuits.

The RN5RT21AA-TR typically requires external capacitors on both the input and output for stable operation and optimal performance. The datasheet will provide specific recommendations for capacitor values and types. This regulator's combination of low dropout voltage, high accuracy, and protection features makes it well-suited for a variety of battery-powered and portable electronic applications. Always consult the official Ricoh datasheet for complete specifications and application guidelines to ensure proper and safe operation.

You May Also Be Interested in

AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $19.1290
Infineon Technologies
Lowest to $2.8702

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess