EN
  • EN
  • DE

RP103K331

Part No RP103K331
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298142-RP103K331
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP103K331 CAD Model

Description

The Ricoh RP103K331 is a voltage regulator IC designed for a variety of electronic applications. It offers a stable and efficient power supply solution, crucial for maintaining optimal performance in sensitive electronic circuits. It's part of Ricoh's extensive line of power management ICs, known for their reliability and compact design.

Applications

  • Mobile Phones: Power management for various internal circuits.
  • Portable Audio Players: Ensuring stable power for audio processing and amplification.
  • Digital Cameras: Regulating voltage for image sensors and processing units.
  • Wireless Communication Devices: Providing stable power for RF transceivers and baseband processors.
  • Wearable Devices: Powering microcontrollers and sensors in smartwatches and fitness trackers.

Features

  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the IC to prevent overheating and potential damage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable performance.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the IC is not actively regulating.

Benefits

  • Improved Battery Life: Low quiescent current helps extend battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage and improve system robustness.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Stable Performance: High output voltage accuracy ensures consistent and reliable operation of connected devices.
  • Reduced Board Space: Small package size allows for more compact and efficient designs.

Additional Details

The RP103K331 typically features a fixed output voltage of 3.3V. It is available in a small SOT-23 or similar surface-mount package. The specific operating temperature range and other electrical characteristics can be found in the product datasheet provided by Ricoh. The device utilizes internal compensation to maintain stability across a wide range of load conditions.

You May Also Be Interested in

AMCC
Lowest to $12.4155
Qualcomm
Lowest to $10.8258
SII Semiconductor Corporation
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Nortel Networks
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2227 $64.5589
16+ $7.5676 $121.0816
24+ $7.3308 $175.9392
33+ $7.0952 $234.1416
43+ $6.8584 $294.9112
57+ $6.1492 $350.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess