EN
  • EN
  • DE

RP151K005A-TR

Part No RP151K005A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298401-RP151K005A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP151K005A-TR CAD Model

Description

The Ricoh RP151K005A-TR is a low-dropout (LDO) regulator designed for portable and battery-powered applications where minimizing power consumption and maintaining a stable output voltage are crucial. The "-TR" suffix typically indicates that the component is supplied on tape and reel for automated assembly processes.

Applications:

  • Smartphones and tablets
  • Digital cameras and camcorders
  • Wearable electronics (smartwatches, fitness trackers)
  • Portable audio players
  • IoT devices
  • Wireless modules

Features:

  • Low Dropout Voltage: Enables stable operation even with a small difference between the input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or idle mode.
  • Overcurrent Protection: Protects the LDO regulator and the connected load from damage in case of a short circuit or excessive current draw.
  • Thermal Shutdown Protection: Prevents the LDO regulator from overheating under high load conditions.
  • Small Package: Suitable for compact designs where board space is limited.
  • Stable with Ceramic Capacitors: Allows the use of cost-effective and readily available ceramic capacitors.

Benefits:

  • Extends Battery Life: The low quiescent current contributes to longer battery life in portable devices.
  • Provides Stable Power Supply: Ensures a consistent and reliable voltage supply to critical components.
  • Enhances System Reliability: The overcurrent and thermal shutdown protections prevent damage and improve overall system robustness.
  • Simplifies Design: The small package size reduces board space requirements and simplifies PCB layout.
  • Reduces Component Costs: The ability to use ceramic capacitors lowers the overall bill of materials.

The RP151K005A-TR's low dropout voltage is a key advantage in battery-powered applications as it allows the device to continue operating even as the battery voltage decreases. The datasheet specifies parameters such as input voltage range, output voltage accuracy, dropout voltage at different load currents, and thermal resistance. It's essential to consult the datasheet for proper design and implementation, including selecting appropriate external components and ensuring adequate thermal management.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess