EN
  • EN
  • DE

SM10-100RX

Part No SM10-100RX
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 100 OHM 0.01% 0.3W RADIAL  /  100 Ohms ±0.01% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 100 Ohms
Tolerance ±0.01%
Power (Watts) 0.3W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Radial
Dimension 0.299" L x 0.102" W (7.60mm x 2.60mm)
Height - Seated (Max) 0.344" (8.74mm)
Number of Terminations 2
Other Names 696-1568,SM10-100RX8
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236273-SM10-100RX
Ultra Librarian 3D Model Ultra Librarian SM10-100RX CAD Model

Description

The SM10-100RX is a through-hole resistor manufactured by Riedon.

  • Resistor Type: Wirewound
  • Resistance: 100 Ohms
  • Tolerance: ±0.01%
  • Temperature Coefficient: ±20ppm/°C
  • Features: Flame-proof, moisture-resistant, and non-inductive with a safety feature

You May Also Be Interested in

Vishay
PTF5630K900FZEB Vishay / Dale Metal Film Resistors - Through Hole 1/8watt 30.9K ohms 1% 5ppm datasheet, inventory, & pricing.
Lowest to $9.9006
IRC - a TT electronics Company.
RES METAL 0.015 OHM 3W 1% RADIAL
Need more? Email Us
TE Connectivity
RES 390 OHM 5% 3W AXIAL
Lowest to $0.2537
IRC - a TT electronics Company.
RES 47 OHM 1W 5% AXIAL
Need more? Email Us
TE Connectivity
RES 100K OHM 5% 2W AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.02 OHM 5W 1% RADIAL
Need more? Email Us
Caddock Electronics Inc.
RES 2 OHM 1% 15W TO126
Lowest to $5.9665
Welwyn Components Limited
WHS10N-100RJA01 Welwyn Components / TT Electronics Wirewound Resistors - Through Hole 100 Ohm 10W 5% Tol. datasheet, inventory, & pricing.
Need more? Email Us
IRC - a TT electronics Company.
WMO2S-27KJI
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess