EN
  • EN
  • DE

SM10-5KX

Part No SM10-5KX
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 5K OHM 0.01% 0.3W RADIAL  /  5 kOhms ±0.01% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 5 kOhms
Tolerance ±0.01%
Power (Watts) 0.3W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Radial
Dimension 0.299" L x 0.102" W (7.60mm x 2.60mm)
Height - Seated (Max) 0.344" (8.74mm)
Number of Terminations 2
Other Names 696-1588,SM10-5KX8
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236266-SM10-5KX
Ultra Librarian 3D Model Ultra Librarian SM10-5KX CAD Model

Description

The Riedon 1236266-SM10-5KX is a wirewound radial through hole resistor with a tolerance of ±0.01% and a temperature coefficient of ±10ppm/°C.

  • Tolerance: ±0.01%
  • Temperature Coefficient: ±10ppm/°C
  • Power Rating: 0.3W
  • Resistance: 5 kOhms
  • Features: Flame proof, moisture resistant, non-inductive, and safe to use
  • Height (Seated): 0.344" (8.74mm)
  • Dimensions: 0.299" L x 0.102" W (7.60mm x 2.60mm)
  • Operating Temperature Range: -55°C to 145°C
  • Standard Package: 25

You May Also Be Interested in

Vishay
PTF5630K900FZEB Vishay / Dale Metal Film Resistors - Through Hole 1/8watt 30.9K ohms 1% 5ppm datasheet, inventory, & pricing.
Lowest to $9.9006
IRC - a TT electronics Company.
RES METAL 0.1 OHM 3W 1% AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES 100 OHM 2W 5% AXIAL
Need more? Email Us
Welwyn Components Limited
MFR4-15RFI Welwyn Components / TT Electronics Metal Film Resistors - Through Hole 15 ohm 1% 0.5W datasheet, inventory, & pricing.
Lowest to $0.3318
Bourns Inc.
RES 2 OHM 1% 100W TO247
Lowest to $14.2001
TE Connectivity
Fixed Resistor, Wire Wound, 11W,
Need more? Email Us
TE Connectivity
RES 130 OHM 0.1% 1/4W AXIAL
Lowest to $0.7568
TE Connectivity
Fixed Resistor, Metal Oxide Film
Need more? Email Us
TE Connectivity
RES 100K OHM 5% 2W AXIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess