EN
  • EN
  • DE

74VHCT245MTCX

Part No 74VHCT245MTCX
Manufacturer Rochester Electronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Transceiver
RoHS Non-Compliant
Win Source Part Number 975224-74VHCT245MTCX
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHCT245MTCX CAD Model

Description

The 74VHCT245MTCX is an octal bus transceiver with 3-state outputs manufactured by Rochester Electronics. This device is designed for asynchronous two-way communication between data buses. It's part of the VHCT family, offering high-speed performance and TTL-compatible input thresholds.

Applications

  • Data bus buffering: Isolating and driving high-capacitance buses.
  • Memory interfacing: Connecting memory devices to a microprocessor.
  • Logic level translation: Interfacing between TTL and CMOS logic levels.
  • Peripheral device communication: Enabling data transfer between a microcontroller and peripheral devices.
  • Line driving: Transmitting data over longer distances.
  • Industrial control systems: Data transfer within industrial equipment.

Features

  • Octal bus transceiver: 8-bit bidirectional data transfer.
  • 3-state outputs: Allows outputs to be disabled, effectively disconnecting the device from the bus.
  • High-speed operation: tpd = 4.7 ns (typ) at VCC = 5V.
  • TTL-compatible input thresholds: Operates with TTL input voltage levels.
  • Low power dissipation: ICC = 8 μA (max) at VCC = 5V.
  • Wide operating voltage range: 4.5V to 5.5V.
  • Available in SOIC package (MTC).

Benefits

  • Increased bus driving capability: Provides sufficient current to drive heavily loaded buses.
  • Reduced signal loading: 3-state outputs minimize the impact on bus signals when disabled.
  • Fast data transfer: High-speed operation ensures minimal delay in data transmission.
  • Easy interfacing with TTL logic: Eliminates the need for level shifters in TTL systems.
  • Low power consumption: Minimizes power requirements in battery-powered applications.
  • Reliable operation: Wide operating voltage range ensures stable performance over varying conditions.
  • Simplified board layout: Small SOIC package reduces board space requirements.

Additional Details

The 74VHCT245MTCX features a direction control (DIR) input that determines the direction of data flow. When DIR is high, data flows from A to B. When DIR is low, data flows from B to A. The output enable (OE) input controls the state of the outputs. When OE is low, the outputs are enabled. When OE is high, the outputs are disabled and enter a high-impedance state. This device provides non-inverting data transmission. The operating temperature range is -40°C to +85°C. The device is commonly used in applications where bidirectional data transfer is required on a shared bus. The propagation delay characteristics are specified under various load conditions to ensure accurate timing performance. The 74VHCT245MTCX is commonly used for interfacing microprocessors to memory and peripherals. It helps to isolate devices on a shared bus system by enabling or disabling the outputs.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess