EN
  • EN
  • DE

AM27C010-120DI

Part No AM27C010-120DI
Manufacturer Rochester Electronics
Catalog Hard To Find
Description 1 Megabit ( 128 K x 8-Bit ) CMOS EPROM Speed options as fast as 45 ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1143509-AM27C010-120DI
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM27C010-120DI CAD Model

Description

The AM27C010-120DI, manufactured by Rochester Electronics, is a high-performance, 1 Mbit EPROM (Erasable Programmable Read-Only Memory) device. As a hard-to-find component, it's crucial for maintaining and repairing legacy systems that rely on this specific memory chip.

Applications:

  • Industrial Control Systems: Used in older programmable logic controllers (PLCs) and other industrial automation equipment requiring non-volatile memory.
  • Embedded Systems: Employed in a variety of embedded applications where firmware or configuration data needs to be stored persistently.
  • Telecommunications Equipment: Found in older telecommunications infrastructure for storing boot code and configuration settings.
  • Aerospace and Military Applications: Utilized in legacy aerospace and military systems requiring reliable and radiation-resistant memory.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems manufactured prior to widespread adoption of EEPROM or flash memory.

Features

  • High-Speed Access Time: 120ns access time ensures rapid data retrieval.
  • Non-Volatile Memory: Data is retained even when power is removed.
  • Erasable and Reprogrammable: The EPROM can be erased using ultraviolet light and reprogrammed, allowing for firmware updates and modifications.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • JEDEC-Standard Pinout: Adheres to the JEDEC standard pinout for compatibility with other memory devices.
  • Three-State Output: Provides three-state output control, enabling easy memory expansion.

Benefits

  • Ensures System Longevity: Vital for maintaining and extending the lifespan of legacy systems that rely on this specific EPROM.
  • Facilitates Firmware Updates: Allows for firmware modifications and updates, enhancing system functionality and addressing potential issues.
  • Provides Reliable Data Storage: Offers dependable non-volatile memory for critical system data.
  • Reduces Downtime: Enables quick replacement of faulty memory chips, minimizing system downtime.
  • Cost-Effective Solution: Provides a cost-effective solution for repairing and maintaining older equipment compared to replacing entire systems.

Additional Details: The AM27C010-120DI is typically packaged in a DIP (Dual In-line Package) for easy insertion into sockets on printed circuit boards. It's crucial to handle this EPROM with care to avoid electrostatic discharge (ESD) damage. When erasing, use a UV EPROM eraser with the correct wavelength and exposure time as specified in the datasheet. Always verify the erased state before reprogramming.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
UTC
Lowest to $0.0622
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2176 $66.5280
65+ $1.8203 $118.3195
100+ $1.7625 $176.2500
140+ $1.7059 $238.8260
180+ $1.6493 $296.8740
235+ $1.4784 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess