EN
  • EN
  • DE

2SA1727

Part No 2SA1727
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description High-voltage Switching Transistor (-400V, -0.5A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1124535-2SA1727
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1727 CAD Model

Description

The 2SA1727 is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. It is designed for audio amplifier applications, particularly in the pre-driver and driver stages. This transistor is known for its excellent linearity, high gain, and low noise characteristics, making it suitable for high-fidelity audio systems.

Applications

  • Audio Amplifiers: Used as a driver transistor in audio amplifiers to amplify the signal before it reaches the output stage.
  • Preamplifier Stages: Employed in preamplifier circuits for amplifying weak audio signals with minimal distortion.
  • General Purpose Amplification: Suitable for general-purpose amplification applications requiring high gain and low noise.
  • Headphone Amplifiers: Used in headphone amplifier circuits to provide high-quality audio output.
  • Microphone Preamplifiers: Employed in microphone preamplifier circuits.

Features

  • PNP Transistor: Standard PNP configuration for ease of integration into circuit designs.
  • High DC Current Gain (hFE): Provides excellent amplification characteristics for audio signals.
  • Low Noise Figure: Minimizes noise contribution, resulting in cleaner audio output.
  • Good Linearity: Ensures minimal distortion of the audio signal.
  • High Transition Frequency (fT): Suitable for high-frequency audio applications.

Benefits

  • High-Quality Audio Output: Provides clean, undistorted audio amplification.
  • Efficient Amplification: High current gain allows for effective amplification of audio signals.
  • Reduced Noise: Low noise figure minimizes unwanted noise in the audio signal.
  • Versatile Application: Suitable for various audio amplification applications.
  • Reliable Performance: Rohm Semiconductor is known for producing reliable components.

Additional Details

The 2SA1727 has a collector-emitter voltage (VCEO) rating of -50V and a collector current (IC) rating of -100mA. It is typically available in a small signal package such as SOT-23. The power dissipation (PC) is around 200mW. The operating junction temperature range is typically from -55°C to +150°C. Its characteristics make it an excellent choice for audio amplifier circuits where high fidelity is required.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0640 $63.5760
20+ $5.7958 $115.9160
31+ $5.6145 $174.0495
43+ $5.4331 $233.6233
55+ $5.2529 $288.9095
74+ $4.7089 $348.4586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess