EN
  • EN
  • DE

STM32F767VGH6

Part No STM32F767VGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (8x8)
Base Product Number STM32
Standard Package 2,088
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262740-STM32F767VGH6
Ultra Librarian 3D Model Ultra Librarian STM32F767VGH6 CAD Model

Description

The STM32F767VGH6 is a high-performance advanced line microcontroller from STMicroelectronics, featuring the ARM Cortex-M7 core. This microcontroller is designed to deliver the maximum theoretical performance of the Cortex-M7, whether running from internal Flash or external memory, with a maximum CPU frequency of 216 MHz.

With a focus on power efficiency, the STM32F767VGH6 incorporates ST's ART Accelerator™ as well as an L1 cache, which ensures zero-wait execution from Flash memory, with performance up to 462 DMIPS and 1082 CoreMark at 216 MHz fCPU. This is achieved while maintaining the dynamic efficiency of 7 CoreMark/mW at 1.8 V.

Key Features:

  • Core: ARM® Cortex®-M7 32-bit RISC core operating at up to 216 MHz frequency.
  • Flash memory: Up to 1 Mbyte of Flash memory for code and data storage.
  • RAM: 512 Kbytes of RAM, which includes 128 Kbytes of Tightly Coupled Memory for Data (DTCM), 16 Kbytes of Tightly Coupled Memory for Instructions (ITCM), and 4 Kbytes of backup SRAM.
  • Graphics: STMicroelectronics' Chrom-ART Accelerator™ for enhanced graphic content creation and STM32's LCD-TFT controller for driving external display panels.
  • Connectivity: A range of peripherals for connectivity, including USB OTG HS and FS, Ethernet, CAN, SAI, SDMMC, SPI, I2C, USART, and UART interfaces.
  • Advanced peripherals: Dual-mode Quad-SPI interface, and camera interface for CMOS sensors.
  • Analog: Three 12-bit ADCs with 24 channels, two DACs, and a low-power RTC with Calendar and Alarm features.
  • Power management: An extensive range of power-saving modes for dynamic power scaling and static power consumption reduction.
  • Security: Features include a cryptographic hardware acceleration, a random number generator, and a CRC calculation unit, enhancing security and data integrity.

The STM32F767VGH6 is ideal for a wide range of applications, including motor drive and application control, medical equipment, industrial applications such as PLC, inverters, circuit breakers, printers, and scanners, alarm systems, video intercom, and HVAC systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess